GE Company Proximity Switch 330180-91-00

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY TRANSDUCER, 3300 XL PROXIMITOR, 9.0 METERS SYSTEM LENGTH, DIN MOUNT, 7.87 V/MM (200 MV/MIL), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY TRANSDUCER, 3300 XL PROXIMITOR, 9.0 METERS SYSTEM LENGTH, DIN MOUNT, 7.87 V/MM (200 MV/MIL), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43246442 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43246442
Proximity Switch 43246442
DISCONTINUED BY MANUFACTURER, PROXIMITY TRANSDUCER, 3300 XL PROXIMITOR, 9.0 METERS SYSTEM LENGTH, DIN MOUNT, 7.87 V/MM (200 MV/MIL), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY TRANSDUCER, 3300 XL PROXIMITOR, 9.0 METERS SYSTEM LENGTH, DIN MOUNT, 7.87 V/MM (200 MV/MIL), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43246442
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1145EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Proximity sensor - SIEN-M8NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers