0.63 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
SINGLE CONTACT MIDGET FLANGED BASE TYPE
T1.75 SHAPE DESIGNATION
0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.08 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1 (HORIZONTAL), 1500 (VERTICAL) LIFE 1 IN HOUR
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.38 INCH
GE Lighting
Done
Datasheet
Description
0.63 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
SINGLE CONTACT MIDGET FLANGED BASE TYPE
T1.75 SHAPE DESIGNATION
0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.08 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1 (HORIZONTAL), 1500 (VERTICAL) LIFE 1 IN HOUR
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.38 INCH
0.63 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
SINGLE CONTACT MIDGET FLANGED BASE TYPE
T1.75 SHAPE DESIGNATION
0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.08 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1 (HORIZONTAL), 1500 (VERTICAL) LIFE 1 IN HOUR
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.38 INCH
0.63 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
SINGLE CONTACT MIDGET FLANGED BASE TYPE
T1.75 SHAPE DESIGNATION
0.5 CD (SPHERICAL), 6 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.08 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1 (HORIZONTAL), 1500 (VERTICAL) LIFE 1 IN HOUR
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.38 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
330-14
Product Name
Miniature Incandescent Lamp
Base Type
Single Contact Midget Flanged
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems