GE Lighting Miniature Incandescent Lamp 3156-12 21863

Description
2.09 INCH OVERALL LENGTH AUTO, STOP APPLICATION 50 STANDARD PACKAGE PLASTIC WEDGE BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.1 INCH
Datasheet
Description
2.09 INCH OVERALL LENGTH AUTO, STOP APPLICATION 50 STANDARD PACKAGE PLASTIC WEDGE BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 3156-12 21863 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
3156-12 21863
Miniature Incandescent Lamp 3156-12 21863
2.09 INCH OVERALL LENGTH AUTO, STOP APPLICATION 50 STANDARD PACKAGE PLASTIC WEDGE BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.1 INCH
  • 2.09 INCH OVERALL LENGTH
  • AUTO, STOP APPLICATION
  • 50 STANDARD PACKAGE
  • PLASTIC WEDGE BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 1200 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 3156-12 21863
Product Name Miniature Incandescent Lamp
Base Type Plastic Wedge
Unlock Full Specs
to access all available technical data