GE LightingMiniature Incandescent Lamp3155/BP2-12.8
Description
2.09 INCH OVERALL LENGTH
AUTO, SIGNAL APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.6 AMPERE Design Current
12.8 V Design Voltage
20 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.09 INCH OVERALL LENGTH
AUTO, SIGNAL APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.6 AMPERE Design Current
12.8 V Design Voltage
20 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
2.09 INCH OVERALL LENGTH
AUTO, SIGNAL APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.6 AMPERE Design Current
12.8 V Design Voltage
20 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK