0.62 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3 1/4 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.17 AMPERE Design Current
28 V Design Voltage
500 LIFE 1 IN HOUR
GE Lighting
Done
Datasheet
Description
0.62 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3 1/4 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.17 AMPERE Design Current
28 V Design Voltage
500 LIFE 1 IN HOUR
0.62 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T3 1/4 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.17 AMPERE Design Current
28 V Design Voltage
500 LIFE 1 IN HOUR