2.38 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S11 SHAPE DESIGNATION
50 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
1.29 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2.38 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S11 SHAPE DESIGNATION
50 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
1.29 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
2.38 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S11 SHAPE DESIGNATION
50 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
1.29 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH