GE Lighting Standard Incandescent Lamp 30S11DC/RS-75

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 30S11DC/RS-75 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
30S11DC/RS-75
Standard Incandescent Lamp 30S11DC/RS-75
CLEAR COLOR 2.37 INCH OVERALL LENGTH TRAIN, ROUGH SERVICE, COMMERCIAL, RESIDENTIAL APPLICATION 75 V VOLTAGE RATING 120 PER CASE STANDARD PACKAGE 30 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 2000 LIFE IN HOUR S11 SHAPE DESIGNATION 275 LUMEN INTENSITY C9 FILAMENT TYPE DIAMETER 1.37 INCH BULB MATERIAL SOFT GLASS
  • CLEAR COLOR
  • 2.37 INCH OVERALL LENGTH
  • TRAIN, ROUGH SERVICE, COMMERCIAL, RESIDENTIAL APPLICATION
  • 75 V VOLTAGE RATING
  • 120 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 2000 LIFE IN HOUR
  • S11 SHAPE DESIGNATION
  • 275 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • DIAMETER 1.37 INCH
  • BULB MATERIAL SOFT GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 30S11DC/RS-75
Product Name Standard Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 4 watts
Rated Average Life 500 hours
View Details
LED Ring Light - RL 4 - Qioptiq
Specs
Color Temperature 5000 to 7000 K
Diameter 66 mm (2.6 inch)
Rated Average Life 1000 to 50000 hours
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details