GE LightingSpecial Purpose Incandescent Lamp30R20/6-130
Description
R20 TYPE
INSIDE FROST FINISH
3.93 INCH OVERALL LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION
130 V VOLTAGE RATING
30 STANDARD PACKAGE
30 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
145 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE DOWN TO HORIZONTAL OPERATING POSITION
BULB BASE MATERIAL BRASS
BULB DIAMETER 2.5 INCH
GE Lighting
Done
Datasheet
Description
R20 TYPE
INSIDE FROST FINISH
3.93 INCH OVERALL LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION
130 V VOLTAGE RATING
30 STANDARD PACKAGE
30 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
145 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE DOWN TO HORIZONTAL OPERATING POSITION
BULB BASE MATERIAL BRASS
BULB DIAMETER 2.5 INCH
R20 TYPE
INSIDE FROST FINISH
3.93 INCH OVERALL LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION
130 V VOLTAGE RATING
30 STANDARD PACKAGE
30 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
145 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE DOWN TO HORIZONTAL OPERATING POSITION
BULB BASE MATERIAL BRASS
BULB DIAMETER 2.5 INCH
R20 TYPE
INSIDE FROST FINISH
3.93 INCH OVERALL LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION