GE LightingSpecial Purpose Incandescent Lamp30A15/8-130
Description
A15 TYPE
INSIDE FROST FINISH
3.5 INCH OVERALL LENGTH
3.5 OVERALL LENGTH IN INCH
2.37 INCH LIGHT CENTER LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
30 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
180 LUMEN (INITIAL) INTENSITY
2600
C9 FILAMENT TYPE
UNIVERSAL OPERATING POSITION
BULB DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
BULB BASE MATERIAL BRASS
GE Lighting
Done
Datasheet
Description
A15 TYPE
INSIDE FROST FINISH
3.5 INCH OVERALL LENGTH
3.5 OVERALL LENGTH IN INCH
2.37 INCH LIGHT CENTER LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
30 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
180 LUMEN (INITIAL) INTENSITY
2600
C9 FILAMENT TYPE
UNIVERSAL OPERATING POSITION
BULB DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
BULB BASE MATERIAL BRASS
A15 TYPE
INSIDE FROST FINISH
3.5 INCH OVERALL LENGTH
3.5 OVERALL LENGTH IN INCH
2.37 INCH LIGHT CENTER LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
30 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
180 LUMEN (INITIAL) INTENSITY
2600
C9 FILAMENT TYPE
UNIVERSAL OPERATING POSITION
BULB DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
BULB BASE MATERIAL BRASS
A15 TYPE
INSIDE FROST FINISH
3.5 INCH OVERALL LENGTH
3.5 OVERALL LENGTH IN INCH
2.37 INCH LIGHT CENTER LENGTH
MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION