GE LightingMiniature Incandescent Lamp308AF-UNIT-28
Description
2 INCH OVERALL LENGTH
AIRCRAFT, FROSTED APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
19 W Design Wattage
300 LIFE 1 IN HOUR
BULB MATERIAL LEAD GLASS
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 2 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AIRCRAFT, FROSTED APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
19 W Design Wattage
300 LIFE 1 IN HOUR
BULB MATERIAL LEAD GLASS
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 2 INCH
2 INCH OVERALL LENGTH
AIRCRAFT, FROSTED APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
19 W Design Wattage
300 LIFE 1 IN HOUR
BULB MATERIAL LEAD GLASS
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 2 INCH