GE Lighting Miniature Incandescent Lamp 307AF-28

Description
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.67 AMPERE Design Current 28 V Design Voltage 19 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH BULB MATERIAL LEAD GLASS
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.67 AMPERE Design Current 28 V Design Voltage 19 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH BULB MATERIAL LEAD GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 307AF-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
307AF-28
Miniature Incandescent Lamp 307AF-28
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.67 AMPERE Design Current 28 V Design Voltage 19 W Design Wattage 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH BULB MATERIAL LEAD GLASS
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT, FROSTED APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.67 AMPERE Design Current
  • 28 V Design Voltage
  • 19 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • BULB MATERIAL LEAD GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 307AF-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data