2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.12 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.12 INCH
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.12 INCH