GE Lighting Miniature Incandescent Lamp 305AF-28

Description
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION C2V FILAMENT TYPE 0.51 AMPERE Design Current 28 V Design Voltage 14 W Design Wattage 14 HR (HORIZONTAL), 300 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH BULB MATERIAL LEAD GLASS
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION C2V FILAMENT TYPE 0.51 AMPERE Design Current 28 V Design Voltage 14 W Design Wattage 14 HR (HORIZONTAL), 300 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH BULB MATERIAL LEAD GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 305AF-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
305AF-28
Miniature Incandescent Lamp 305AF-28
2 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION C2V FILAMENT TYPE 0.51 AMPERE Design Current 28 V Design Voltage 14 W Design Wattage 14 HR (HORIZONTAL), 300 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH BULB MATERIAL LEAD GLASS
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT, FROSTED APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • C2V FILAMENT TYPE
  • 0.51 AMPERE Design Current
  • 28 V Design Voltage
  • 14 W Design Wattage
  • 14 HR (HORIZONTAL), 300 HR (VERTICAL) LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • BULB MATERIAL LEAD GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 305AF-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data