GE Lighting Miniature Incandescent Lamp 3057-12 18389

Description
2.09 INCH OVERALL LENGTH TURN SIGNAL REAR, BACK UP, CORNERING, HIGH MOUNT STOP, PARKING, SIDEMARKER REAR, STOP, TAIL, TURN SIGNAL FRONT APPLICATION 50 STANDARD PACKAGE PLASTIC WEDGE BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 7 W DESIGN WATTAGE 2 5000 LIFE 2 IN HOUR 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.1 INCH
Datasheet
Description
2.09 INCH OVERALL LENGTH TURN SIGNAL REAR, BACK UP, CORNERING, HIGH MOUNT STOP, PARKING, SIDEMARKER REAR, STOP, TAIL, TURN SIGNAL FRONT APPLICATION 50 STANDARD PACKAGE PLASTIC WEDGE BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 7 W DESIGN WATTAGE 2 5000 LIFE 2 IN HOUR 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 3057-12 18389 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
3057-12 18389
Miniature Incandescent Lamp 3057-12 18389
2.09 INCH OVERALL LENGTH TURN SIGNAL REAR, BACK UP, CORNERING, HIGH MOUNT STOP, PARKING, SIDEMARKER REAR, STOP, TAIL, TURN SIGNAL FRONT APPLICATION 50 STANDARD PACKAGE PLASTIC WEDGE BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 7 W DESIGN WATTAGE 2 5000 LIFE 2 IN HOUR 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.1 INCH
  • 2.09 INCH OVERALL LENGTH
  • TURN SIGNAL REAR, BACK UP, CORNERING, HIGH MOUNT STOP, PARKING, SIDEMARKER REAR, STOP, TAIL, TURN SIGNAL FRONT APPLICATION
  • 50 STANDARD PACKAGE
  • PLASTIC WEDGE BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 7 W DESIGN WATTAGE 2
  • 5000 LIFE 2 IN HOUR
  • 1200 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 3057-12 18389
Product Name Miniature Incandescent Lamp
Base Type Plastic Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
JKL Components Corporation
Specs
Base Type 2-Pin
Rated Average Life 16000 hours
Mean Lumens 1.88 lm (0.1500 cp)
View Details