1.44 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
6 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.3 AMPERE Design Current
28 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.75 INCH
GE Lighting
Done
Datasheet
Description
1.44 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
6 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.3 AMPERE Design Current
28 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.75 INCH
1.44 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
6 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.3 AMPERE Design Current
28 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.75 INCH