REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
6.56 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
3700 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
6.56 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
3700 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 5 INCH
REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
6.56 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
3700 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 5 INCH