300R/FL/1-120 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp300R/FL/1-120
Description
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
3000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
3000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB DIAMETER 5 INCH
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
3000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB DIAMETER 5 INCH