GE Lighting Sealed Beam Lamp 300PAR56/WFL-130

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 300PAR56/WFL-130 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
300PAR56/WFL-130
Sealed Beam Lamp 300PAR56/WFL-130
INCANDESCENT TYPE 5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 11000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 57 DEG/37 DEG HORIZONTAL, 27 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 130 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 5 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 11000 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 57 DEG/37 DEG HORIZONTAL, 27 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 130 V DESIGN VOLTAGE
  • 300 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 300PAR56/WFL-130
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp -  - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
View Details