INCANDESCENT TYPE
5 INCH OVERALL LENGTH
MEDIUM FLOOD APPLICATION
GX16D MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
24000 CD (BEAM) INTENSITY
CC13 FILAMENT TYPE
34 DEG/23 DEG HORIZONTAL, 19 DEG/11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
120 V DESIGN VOLTAGE
300 W DESIGN WATTAGE
BULB DIAMETER 7 INCH
GE Lighting
Done
Datasheet
Description
INCANDESCENT TYPE
5 INCH OVERALL LENGTH
MEDIUM FLOOD APPLICATION
GX16D MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
24000 CD (BEAM) INTENSITY
CC13 FILAMENT TYPE
34 DEG/23 DEG HORIZONTAL, 19 DEG/11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
120 V DESIGN VOLTAGE
300 W DESIGN WATTAGE
BULB DIAMETER 7 INCH
INCANDESCENT TYPE
5 INCH OVERALL LENGTH
MEDIUM FLOOD APPLICATION
GX16D MOGUL END PRONG BASE TYPE
2000 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
24000 CD (BEAM) INTENSITY
CC13 FILAMENT TYPE
34 DEG/23 DEG HORIZONTAL, 19 DEG/11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
120 V DESIGN VOLTAGE
300 W DESIGN WATTAGE
BULB DIAMETER 7 INCH