GE Lighting Standard Incandescent Lamp 300-130

Description
CLEAR COLOR 9.37 INCH OVERALL LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR PS35 SHAPE DESIGNATION 5820 LUMEN INTENSITY C9 FILAMENT TYPE ARCSTREAM[R] BRAND BULB MATERIAL SOFT GLASS BULB DIAMETER 4.375 INCH LIGHT CENTER LENGTH 7 INCH
Datasheet
Description
CLEAR COLOR 9.37 INCH OVERALL LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR PS35 SHAPE DESIGNATION 5820 LUMEN INTENSITY C9 FILAMENT TYPE ARCSTREAM[R] BRAND BULB MATERIAL SOFT GLASS BULB DIAMETER 4.375 INCH LIGHT CENTER LENGTH 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 300-130 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
300-130
Standard Incandescent Lamp 300-130
CLEAR COLOR 9.37 INCH OVERALL LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR PS35 SHAPE DESIGNATION 5820 LUMEN INTENSITY C9 FILAMENT TYPE ARCSTREAM[R] BRAND BULB MATERIAL SOFT GLASS BULB DIAMETER 4.375 INCH LIGHT CENTER LENGTH 7 INCH
  • CLEAR COLOR
  • 9.37 INCH OVERALL LENGTH
  • 130 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 300 W WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • PS35 SHAPE DESIGNATION
  • 5820 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • ARCSTREAM[R] BRAND
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 4.375 INCH
  • LIGHT CENTER LENGTH 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 300-130
Product Name Standard Incandescent Lamp
Base Type Mogul Base; Screw Terminals
Unlock Full Specs
to access all available technical data