GE Lighting Standard Incandescent Lamp 30/100-1PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 30/100-1PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
30/100-1PK-120
Standard Incandescent Lamp 30/100-1PK-120
SOFT WHITE COLOR 5.25 INCH OVERALL LENGTH THREE WAY APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 30/70/100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1200 LIFE IN HOUR A21 SHAPE DESIGNATION 305/995/1300 LUMEN INTENSITY C2R/CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.625 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.87 INCH
  • SOFT WHITE COLOR
  • 5.25 INCH OVERALL LENGTH
  • THREE WAY APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 30/70/100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1200 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 305/995/1300 LUMEN INTENSITY
  • C2R/CC8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.625 INCH
  • COLOR TEMPERATURE 2800 K
  • LIGHT CENTER LENGTH 3.87 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 30/100-1PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2405 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Lamp 6V/6W -  - Qioptiq
Specs
Lamp Power 6 watts
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details