GE Company Transistor 2SD1056

Description
BJT , 50V VBRCEO, 3A IC, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
Description
BJT , 50V VBRCEO, 3A IC, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 107541180 - Radwell International
Willingboro, NJ, United States
Transistor
107541180
Transistor 107541180
BJT , 50V VBRCEO, 3A IC, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

BJT , 50V VBRCEO, 3A IC, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 107541180
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details