GE Lighting STANDARD INCANDESCENT LAMP 29CAM/H/2X/CD2

Description
6.563 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 120 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1600 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 5 INCH
Description
6.563 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 120 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1600 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 5 INCH

Suppliers

Company
Product
Description
Supplier Links
STANDARD INCANDESCENT LAMP - 29CAM/H/2X/CD2 - GE Lighting
Cleveland, OH, USA
STANDARD INCANDESCENT LAMP
29CAM/H/2X/CD2
STANDARD INCANDESCENT LAMP 29CAM/H/2X/CD2
6.563 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 120 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1600 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 5 INCH
  • 6.563 INCH OVERALL LENGTH
  • INDOOR SPOTLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 120 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • BR40 SHAPE DESIGNATION
  • 1600 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 5 INCH
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 29CAM/H/2X/CD2
Product Name STANDARD INCANDESCENT LAMP
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 2 watts
Rated Average Life 7500 hours
View Details
Incandescent Lamps - G25 - 40G25C/4PK-6CP - 10093 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Maximum Overall Length 4.5 inch (114 mm)
View Details
Standard Incandescent Lamp - 60G40/W/3/RP-120V/15792 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 60 watts
Rated Average Life 2500 hours
View Details