GE Lighting Single Ended Halogen Lamp 29A/W/H-4/12PK-120

Description
DECORATIVE TYPE SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 29 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 430 LUMEN INTENSITY CC8 FILAMENT TYPE 430 INTENSITY IN LUMEN COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 DEG K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Halogen Lamp - 29A/W/H-4/12PK-120 - GE Lighting
Cleveland, OH, USA
Single Ended Halogen Lamp
29A/W/H-4/12PK-120
Single Ended Halogen Lamp 29A/W/H-4/12PK-120
DECORATIVE TYPE SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 29 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 430 LUMEN INTENSITY CC8 FILAMENT TYPE 430 INTENSITY IN LUMEN COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 DEG K
  • DECORATIVE TYPE
  • SOFT WHITE COLOR
  • 4.43 INCH OVERALL LENGTH
  • 4.43 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 29 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 430 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • 430 INTENSITY IN LUMEN
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 DEG K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 29A/W/H-4/12PK-120
Product Name Single Ended Halogen Lamp
Base Type Medium; Screw Terminals
Filament Type CC-8
Lamp Power 29 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
 - 6601129 - RS Components, Ltd.
RS Components, Ltd.
View Details
THHC Lighting
Specs
Base Type G4
Lamp Power 20 watts
Rated Average Life 2000 hours
View Details
LED Ring Light - RL 4 - Qioptiq
Specs
Color Temperature 5000 to 7000 K
Diameter 66 mm (2.6 inch)
Rated Average Life 1000 to 50000 hours
View Details