GE Lighting Single Ended Halogen Lamp 29A/CL/H-2PK-120

Description
DECORATIVE TYPE CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 29 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 430 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SODA LIME GLASS BULB DIAMETER 2.375 INCH COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 29 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 430 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SODA LIME GLASS BULB DIAMETER 2.375 INCH COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Halogen Lamp - 29A/CL/H-2PK-120 - GE Lighting
Cleveland, OH, USA
Single Ended Halogen Lamp
29A/CL/H-2PK-120
Single Ended Halogen Lamp 29A/CL/H-2PK-120
DECORATIVE TYPE CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 29 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 430 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SODA LIME GLASS BULB DIAMETER 2.375 INCH COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 29 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 430 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 2.375 INCH
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 29A/CL/H-2PK-120
Product Name Single Ended Halogen Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data