GE Lighting
Standard Incandescent Lamp
27R20/FL/LL-6PK-120
Datasheet
Suppliers
REFLECTOR TYPE
SOFT WHITE COLOR
3.93 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
27 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 2.5 INCH
COLOR TEMPERATURE 2500 K
REFLECTOR TYPE
SOFT WHITE COLOR
3.93 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
27 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
R20 SHAPE DESIGNATION
140 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 2.5 INCH
COLOR TEMPERATURE 2500 K
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
27R20/FL/LL-6PK-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Color Temperature
5000 to 7000 K
Diameter
66 mm (2.6 inch)
Rated Average Life
1000 to 50000 hours
View Details
Ebinger Manufacturing Corp.
Lamp Power
50 watts
Rated Average Life
5000 hours
View Details