GE Company Solid State Overload/Relay 269PLUS-D/O-120N-120

Description
DISCONTINUED BY MANUFACTURER, MOTOR MANAGEMENT RELAY, 269 PLUS, DRAWOUT VERSION, 2 AMP MAX, 120 OHM NICKEL RTD, 4 RELAY CONNECTIONS, 120 V AC / 125 V DC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR MANAGEMENT RELAY, 269 PLUS, DRAWOUT VERSION, 2 AMP MAX, 120 OHM NICKEL RTD, 4 RELAY CONNECTIONS, 120 V AC / 125 V DC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 37564990 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
37564990
Solid State Overload/Relay 37564990
DISCONTINUED BY MANUFACTURER, MOTOR MANAGEMENT RELAY, 269 PLUS, DRAWOUT VERSION, 2 AMP MAX, 120 OHM NICKEL RTD, 4 RELAY CONNECTIONS, 120 V AC / 125 V DC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR MANAGEMENT RELAY, 269 PLUS, DRAWOUT VERSION, 2 AMP MAX, 120 OHM NICKEL RTD, 4 RELAY CONNECTIONS, 120 V AC / 125 V DC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 37564990
Product Name Solid State Overload/Relay
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09VA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-65A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 53427905 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
View Details