GE Lighting
Special Purpose Incandescent Lamp
25T7N-CD-6PK-120
Datasheet
Suppliers
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
25T7N-CD-6PK-120
Product Name
Special Purpose Incandescent Lamp
Base Type
Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
3 watts
Rated Average Life
4000 hours
View Details
Lamp Power
7 watts
Color Temperature
4600 to 5600 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details