25T7N-120 14791 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp25T7N-120 14791
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH