GE LightingSpecial Purpose Incandescent Lamp25T7DC-120
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.31 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.31 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.31 INCH LIGHT CENTER LENGTH
APPLIANCE APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
195 LUMEN INTENSITY
C7A FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH