GE Lighting
Special Purpose Incandescent Lamp
25T61/2DC/F-130
Datasheet
Suppliers
T6.5 TYPE
FROSTED FINISH
5.56 INCH OVERALL LENGTH
SCALE ILLUMINATOR APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
240 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
DIAMETER 0.81 INCH
BULB MATERIAL SOFT GLASS
T6.5 TYPE
FROSTED FINISH
5.56 INCH OVERALL LENGTH
SCALE ILLUMINATOR APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
240 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
DIAMETER 0.81 INCH
BULB MATERIAL SOFT GLASS
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
25T61/2DC/F-130
Product Name
Special Purpose Incandescent Lamp
Base Type
Double Contact Bayonet
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
3 watts
Rated Average Life
4000 hours
View Details
Lamp Power
7 watts
Color Temperature
4600 to 5600 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details