GE Lighting Special Purpose Incandescent Lamp 25T6-1/2-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 25T6-1/2-120 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
25T6-1/2-120
Special Purpose Incandescent Lamp 25T6-1/2-120
T6.5 TYPE CLEAR FINISH 5.5 INCH OVERALL LENGTH SHOWCASE APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1000 LIFE IN HOUR 220 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
  • T6.5 TYPE
  • CLEAR FINISH
  • 5.5 INCH OVERALL LENGTH
  • SHOWCASE APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 25 W WATTAGE
  • E17 INTERMEDIATE SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • 220 LUMEN INTENSITY
  • C8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.813 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25T6-1/2-120
Product Name Special Purpose Incandescent Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 7 watts
Rated Average Life 500 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details