GE Lighting
Special Purpose Incandescent Lamp
25T10-24PK-120
Datasheet
Suppliers
T10 TYPE
CLEAR FINISH
5.62 INCH OVERALL LENGTH
SHOWCASE APPLICATION
120 V VOLTAGE RATING
192 STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
250 LUMEN INTENSITY
C8 FILAMENT TYPE
BULB DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS
T10 TYPE
CLEAR FINISH
5.62 INCH OVERALL LENGTH
SHOWCASE APPLICATION
120 V VOLTAGE RATING
192 STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
250 LUMEN INTENSITY
C8 FILAMENT TYPE
BULB DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
25T10-24PK-120
Product Name
Special Purpose Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
18 watts
Rated Average Life
500 hours
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details