CLEAR COLOR
2.37 INCH OVERALL LENGTH
TRAIN, RESIDENTIAL, COMMERCIAL APPLICATION
10 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
25 W WATTAGE
BA15S SINGLE CONTACT BAYONET, PIN/PLUG-IN BASE TYPE
1000 LIFE IN HOUR
S11 SHAPE DESIGNATION
360 LUMEN INTENSITY
CC6 FILAMENT TYPE
DIAMETER 1.37 INCH
BULB MATERIAL SOFT GLASS
CLEAR COLOR
2.37 INCH OVERALL LENGTH
TRAIN, RESIDENTIAL, COMMERCIAL APPLICATION
10 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
25 W WATTAGE
BA15S SINGLE CONTACT BAYONET, PIN/PLUG-IN BASE TYPE