GE LightingStandard Incandescent Lamp25R14SC/SP-12
Description
REFLECTOR TYPE
INSIDE FROST COLOR
2.62 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
12 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
B15 SINGLE CONTACT BAYONET BASE TYPE
2000 LIFE IN HOUR
R14 SHAPE DESIGNATION
200 LUMEN INTENSITY
CC8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.75 INCH
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
INSIDE FROST COLOR
2.62 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
12 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
B15 SINGLE CONTACT BAYONET BASE TYPE
2000 LIFE IN HOUR
R14 SHAPE DESIGNATION
200 LUMEN INTENSITY
CC8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.75 INCH
REFLECTOR TYPE
INSIDE FROST COLOR
2.62 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
12 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
B15 SINGLE CONTACT BAYONET BASE TYPE
2000 LIFE IN HOUR
R14 SHAPE DESIGNATION
200 LUMEN INTENSITY
CC8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.75 INCH