REFLECTOR TYPE
INSIDE FROST COLOR
2.56 INCH OVERALL LENGTH
130 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1500 LIFE IN HOUR
R14 SHAPE DESIGNATION
180 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BEAM SPREAD 35 DEG (VERTICAL)
BULB DIAMETER 1.75 INCH
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
INSIDE FROST COLOR
2.56 INCH OVERALL LENGTH
130 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1500 LIFE IN HOUR
R14 SHAPE DESIGNATION
180 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BEAM SPREAD 35 DEG (VERTICAL)
BULB DIAMETER 1.75 INCH
REFLECTOR TYPE
INSIDE FROST COLOR
2.56 INCH OVERALL LENGTH
130 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1500 LIFE IN HOUR
R14 SHAPE DESIGNATION
180 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BEAM SPREAD 35 DEG (VERTICAL)
BULB DIAMETER 1.75 INCH