GE Lighting Sealed Beam Lamp 25PAR36-5.5

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 19700 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3000 DEG K INITIAL INTENSITY 130 LUMEN
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 19700 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3000 DEG K INITIAL INTENSITY 130 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 25PAR36-5.5 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
25PAR36-5.5
Sealed Beam Lamp 25PAR36-5.5
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 19700 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3000 DEG K INITIAL INTENSITY 130 LUMEN
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 1000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 19700 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 6 V DESIGN VOLTAGE
  • 25 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • COLOR TEMPERATURE 3000 DEG K
  • INITIAL INTENSITY 130 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 25PAR36-5.5
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
Halogen Light - 19521389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details