GE Lighting
Standard Incandescent Lamp
25GM/CL-PQ2/6-120
Datasheet
Suppliers
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
160 LUMEN INTENSITY
CC2V FILAMENT TYPE
160 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB DIAMETER 2.063 INCH
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
160 LUMEN INTENSITY
CC2V FILAMENT TYPE
160 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB DIAMETER 2.063 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
25GM/CL-PQ2/6-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Filament Type
CC-2V
Lamp Power
25 watts
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
10 watts
Rated Average Life
7000 hours
View Details
Lamp Power
17 watts
Color Temperature
9100 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
60 watts
Rated Average Life
5000 hours
View Details