GE Lighting Standard Incandescent Lamp 25GC/W-12PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25GC/W-12PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25GC/W-12PK-120
Standard Incandescent Lamp 25GC/W-12PK-120
DECORATIVE TYPE WHITE COLOR 3 INCH OVERALL LENGTH 120 V VOLTAGE RATING 120 STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 180 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.063 INCH COLOR TEMPERATURE 2500 K BEAM SPREAD 35 DEG (HORIZONTAL)
  • DECORATIVE TYPE
  • WHITE COLOR
  • 3 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 25 W WATTAGE
  • GLOBE STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • G16.5 SHAPE DESIGNATION
  • 180 LUMEN INTENSITY
  • CC2V FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.063 INCH
  • COLOR TEMPERATURE 2500 K
  • BEAM SPREAD 35 DEG (HORIZONTAL)
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25GC/W-12PK-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2410F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details