25GC/RVL/CD2-TP6-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp25GC/RVL/CD2-TP6-120
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
C9 FILAMENT TYPE
REVEAL[R] BRAND
GE Lighting
Done
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
C9 FILAMENT TYPE
REVEAL[R] BRAND
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
C9 FILAMENT TYPE
REVEAL[R] BRAND