GE Lighting
Standard Incandescent Lamp
25G25/W-CPK-120
Datasheet
Suppliers
DECORATIVE TYPE
WHITE COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
180 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
WHITE COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
180 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
25G25/W-CPK-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
2 watts
Rated Average Life
7500 hours
View Details
Lamp Power
17 watts
Color Temperature
9100 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details