GE LightingStandard Incandescent Lamp25G25-CPK-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
190 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
190 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CLEAR COLOR
4.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
190 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.125 INCH
COLOR TEMPERATURE 2500 K