GE LightingStandard Incandescent Lamp25FM/AU/CF2-TP4-120
Description
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
120 LUMEN INTENSITY
C9 FILAMENT TYPE
120 INTENSITY IN LUMEN
COLOR TEMPERATURE 2400 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
120 LUMEN INTENSITY
C9 FILAMENT TYPE
120 INTENSITY IN LUMEN
COLOR TEMPERATURE 2400 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
120 LUMEN INTENSITY
C9 FILAMENT TYPE
120 INTENSITY IN LUMEN
COLOR TEMPERATURE 2400 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
DECORATIVE TYPE
AURADESCENT COLOR
4.37 INCH OVERALL LENGTH
4.37 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
120 LUMEN INTENSITY
C9 FILAMENT TYPE
120 INTENSITY IN LUMEN
COLOR TEMPERATURE 2400 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
25FM/AU/CF2-TP4-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Filament Type
C-9
Lamp Power
25 watts
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems