GE LightingStandard Incandescent Lamp25FM/A/CF2-TP4-120
Description
DECORATIVE TYPE
AMBER COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
120 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2400 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
AMBER COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
120 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2400 K
DECORATIVE TYPE
AMBER COLOR
4.37 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
FLAME TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
F15 SHAPE DESIGNATION
120 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.875 INCH
COLOR TEMPERATURE 2400 K