GE LightingStandard Incandescent Lamp25CAC/L-CD4-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER, STANDARD, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
25 W WATTAGE
BENT-TIP STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
4000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
210 LUMEN INTENSITY
CC2V FILAMENT TYPE
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER, STANDARD, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
25 W WATTAGE
BENT-TIP STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
4000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
210 LUMEN INTENSITY
CC2V FILAMENT TYPE
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER, STANDARD, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
25 W WATTAGE
BENT-TIP STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
4000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
210 LUMEN INTENSITY
CC2V FILAMENT TYPE