DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
4000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
210 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
4000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
210 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
4000 LIFE IN HOUR
CA10 SHAPE DESIGNATION
210 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K