GE Lighting Standard Incandescent Lamp 25CAC/CL/CD4-MPD-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25CAC/CL/CD4-MPD-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25CAC/CL/CD4-MPD-120
Standard Incandescent Lamp 25CAC/CL/CD4-MPD-120
DECORATIVE TYPE CRYSTAL CLEAR COLOR 4.12 INCH OVERALL LENGTH CHANDELIER APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE BENT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR CA10 SHAPE DESIGNATION 220 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH COLOR TEMPERATURE 2500 K
  • DECORATIVE TYPE
  • CRYSTAL CLEAR COLOR
  • 4.12 INCH OVERALL LENGTH
  • CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 4 STANDARD PACKAGE
  • 25 W WATTAGE
  • BENT TIP STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • CA10 SHAPE DESIGNATION
  • 220 LUMEN INTENSITY
  • CC2V FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.25 INCH
  • COLOR TEMPERATURE 2500 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25CAC/CL/CD4-MPD-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2403F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
LED 4-Segment Ring Light - RL4-S4 - Qioptiq
Specs
Lamp Power 7 watts
Color Temperature 4600 to 5600 K
Diameter 50 to 66 mm (1.97 to 2.6 inch)
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details