GE Lighting Standard Incandescent Lamp 25BM-CD2-120

Description
DECORATIVE TYPE CLEAR COLOR 4.62 INCH OVERALL LENGTH CEILING FAN, CHANDELIER APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR B13 SHAPE DESIGNATION 170 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.625 INCH COLOR TEMPERATURE 2500 K
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 4.62 INCH OVERALL LENGTH CEILING FAN, CHANDELIER APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR B13 SHAPE DESIGNATION 170 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.625 INCH COLOR TEMPERATURE 2500 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25BM-CD2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25BM-CD2-120
Standard Incandescent Lamp 25BM-CD2-120
DECORATIVE TYPE CLEAR COLOR 4.62 INCH OVERALL LENGTH CEILING FAN, CHANDELIER APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR B13 SHAPE DESIGNATION 170 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.625 INCH COLOR TEMPERATURE 2500 K
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 4.62 INCH OVERALL LENGTH
  • CEILING FAN, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 25 W WATTAGE
  • BLUNT TIP STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B13 SHAPE DESIGNATION
  • 170 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.625 INCH
  • COLOR TEMPERATURE 2500 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25BM-CD2-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Miniature Incandescent Lamp - 756/35771 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C2F
Maximum Overall Length 1.06 inch (26.92 mm)
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details