GE LightingSingle Ended Halogen Lamp25BFM/H/CD2-120
Description
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
F15 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.87 INCH
LIGHT CENTER LENGTH 2.21 INCH
COLOR TEMPERATURE 2700 K
APPLICATION CHANDELIER, SCONCE
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
F15 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.87 INCH
LIGHT CENTER LENGTH 2.21 INCH
COLOR TEMPERATURE 2700 K
APPLICATION CHANDELIER, SCONCE
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
F15 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.87 INCH
LIGHT CENTER LENGTH 2.21 INCH
COLOR TEMPERATURE 2700 K
APPLICATION CHANDELIER, SCONCE