GE Lighting Standard Incandescent Lamp 25BC8/CF2/PK5-MP-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25BC8/CF2/PK5-MP-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25BC8/CF2/PK5-MP-120
Standard Incandescent Lamp 25BC8/CF2/PK5-MP-120
DECORATIVE TYPE CRYSTAL CLEAR COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B8 SHAPE DESIGNATION 160 LUMEN INTENSITY C7A FILAMENT TYPE 160 INTENSITY IN LUMEN COLOR TEMPERATURE 2500 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1 INCH
  • DECORATIVE TYPE
  • CRYSTAL CLEAR COLOR
  • 3.87 INCH OVERALL LENGTH
  • 3.87 OVERALL LENGTH IN INCH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 5 STANDARD PACKAGE
  • 25 W WATTAGE
  • BLUNT TIP STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B8 SHAPE DESIGNATION
  • 160 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • 160 INTENSITY IN LUMEN
  • COLOR TEMPERATURE 2500 DEG K
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25BC8/CF2/PK5-MP-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Filament Type C-7A
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 13 watts
Rated Average Life 1000 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details